The Optocoupler, Phototransistor Output, 3.75kV, SSOP-4, Full Reel from Vishay features a GaAs infrared emitting diode optically coupled to a silicon phototransistor in a compact 4-pin package. It is designed for signal transmission between electrically isolated circuits, making it suitable for applications in telecom, industrial controls, and battery-powered equipment. The device has a high current transfer ratio (CTR) ranging from 50% to 600% depending on the specific part number, with a maximum forward current of 50mA and an isolation voltage of 3.75kV. The optocoupler operates effectively with low input current and offers low coupling capacitance, enhancing its performance in various applications. It is UL and cUL certified, ensuring compliance with safety standards. The product is RoHS compliant and suitable for surface mounting, making it a versatile choice for engineers looking for reliable optocoupling solutions.
Manufacturer: Vishay
Win Source Part Number: 1117582-VOS618A-X001
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 600% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 8μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers CTR 50-600% 1MA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1117582-VOS618A-X001T | VOS618A-X001TTR-ND | 63W3416 | 62W1283 | VOS618A-X001T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS618A-X001T | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC; DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount | SSOP | SSOP | |
| Forward Current | 50 milliamps | 50 milliamps | 50 milliamps | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |