Vishay Precision Group Triac, SCR Output Optoisolators VOT8026AB-V

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8026AB-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8026AB-V-ND
Triac, SCR Output Optoisolators VOT8026AB-V-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8026AB-V
Triac & SCR Output Optocouplers VOT8026AB-V
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Buy Now Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8491 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8491
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8491
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8026AB-V-ND VOT8026AB-V 84AC8491
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details