Vishay Precision Group Triac, SCR Output Optoisolators VOT8123AB-VT

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8123AB-VTTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8123AB-VTTR-ND
Triac, SCR Output Optoisolators 751-VOT8123AB-VTTR-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8502
Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8502
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8123AB-VT
Triac & SCR Output Optocouplers VOT8123AB-VT
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8123AB-VTTR-ND 84AC8502 VOT8123AB-VT
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 863-SI8233BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details