Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOM617A-4T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOM617A-4TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-4TCT-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-4TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-4TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-4TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-4TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-4TTR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-4TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM617A-4T - 1117561-VOM617A-4T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM617A-4T
1117561-VOM617A-4T
Optoisolators - Transistor, Photovoltaic Output - VOM617A-4T 1117561-VOM617A-4T
Manufacturer: Vishay Win Source Part Number: 1117561-VOM617A-4T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 160% @ 5mA Maximum DC Current Transfer Ratio: 320% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 4μs Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117561-VOM617A-4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SOP (2.54mm)
Minimum DC Current Transfer Ratio: 160% @ 5mA
Maximum DC Current Transfer Ratio: 320% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 4μs
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant Vishay - 48W3676 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant Vishay
48W3676
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant Vishay 48W3676
Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 160 %, 60 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 160 %, 60 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM617A-4T
Transistor Output Optocouplers VOM617A-4T
Transistor Output Optocouplers Phototransistor Out CTR 160-320% 5mA

Transistor Output Optocouplers Phototransistor Out CTR 160-320% 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOM617A-4TCT-ND 1117561-VOM617A-4T 48W3676 VOM617A-4T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOM617A-4T Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP (2.54mm)
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-3023-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 7083100P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details