Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOW136-X017T

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VOW136-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOW136-X017TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOW136-X017TCT-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOW136-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOW136-X017TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOW136-X017TTR-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOW136-X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOW136-X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOW136-X017TDKR-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOW136-X017T
High Speed Optocouplers VOW136-X017T
High Speed Optocouplers WSMD-8 1MBd VDE -e3

High Speed Optocouplers WSMD-8 1MBd VDE -e3

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay - 84X1192 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay
84X1192
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay 84X1192
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOW136-X017TCT-ND VOW136-X017T 84X1192
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083279P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1EDI3028ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details