The Vishay optocoupler, part number 84X1191, is a high-speed transistor optocoupler designed for applications requiring reinforced isolation. It features an isolation voltage of 5.3 kV and an external creepage distance greater than 10 mm, making it suitable for high-voltage environments. The device supports a maximum forward current of 25 mA and offers a current transfer ratio (CTR) of a minimum of 19%. This optocoupler is housed in a widebody DIP-8 package and is compliant with RoHS standards. It operates effectively in a temperature range from -40°C to +100°C, with a storage temperature range of -55°C to +150°C. The device is ideal for applications such as solar inverters, industrial motor drives, and isolated industrial communications, where high common mode interference immunity and noise isolation are critical.
OPTOISO 5.3KV TRANS W/BASE 8-DIP
OPTOCOUPLER, TRANSISTOR, 5.3KV, WDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:19%; No. of Channels:1 RoHS Compliant: Yes
High Speed Optocouplers WDIP-8 1MBd Coupler VDE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOW136-X001TR-ND | 84X1191 | VOW136-X001 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5.3Kv, Wdip-8; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole | DIP |