OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOT8026AB-TDKR-ND | 84AC8489 | VOT8026AB-T |
| Product Name | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |