Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOL628A-2T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOL628A-2T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-2T-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-2T-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay - 62W1262 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay
62W1262
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay 62W1262
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Product Range:-; Input Current:60mARoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Product Range:-; Input Current:60mARoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay - 63W3395 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay
63W3395
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay 63W3395
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOL628A-2T
Transistor Output Optocouplers VOL628A-2T
Transistor Output Optocouplers AC Input, Phtotrnstr 63-125% CTR

Transistor Output Optocouplers AC Input, Phtotrnstr 63-125% CTR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOL628A-2T-ND 62W1262 VOL628A-2T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount LSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 2303314 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details