Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOM618A-5X001T VOM618A-5X001T

Description
Manufacturer: Vishay Win Source Part Number: 902819-VOM618A-5X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902819-VOM618A-5X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOM618A-5X001T - 902819-VOM618A-5X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM618A-5X001T
902819-VOM618A-5X001T
Optoisolators - Transistor, Photovoltaic Output - VOM618A-5X001T 902819-VOM618A-5X001T
Manufacturer: Vishay Win Source Part Number: 902819-VOM618A-5X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902819-VOM618A-5X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM618A-5X001T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM618A-5X001T-ND
Transistor, Photovoltaic Output Optoisolators VOM618A-5X001T-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6954 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6954
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6954
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM618A-5X001T
Transistor Output Optocouplers VOM618A-5X001T
Transistor Output Optocouplers Phototransistor Out CTR 50-100% 1mA VDE

Transistor Output Optocouplers Phototransistor Out CTR 50-100% 1mA VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902819-VOM618A-5X001T VOM618A-5X001T-ND 45W6954 VOM618A-5X001T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOM618A-5X001T Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SOP Surface Mount Mini-Flat
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Hermetic Surface-Mount Phototransistor Optocoupler - OLS100 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details