Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Transistor Output Optocouplers Optocoupler SOIC8
OPTOCOUPLER, PHOTOTRANSISTOR, 4KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998473 | 6998473P | VOD213TDKR-ND | VOD213T | 99R2124 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 4Kv, Soic-8; No. Of Channels Vishay |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | |
| Rise Time | 5 µs | 5 µs |