Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOS615AT

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOS615ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615ATTR-ND
Transistor, Photovoltaic Output Optoisolators VOS615ATTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615ATDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS615ATDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615ATCT-ND
Transistor, Photovoltaic Output Optoisolators VOS615ATCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Optocouplers - 2444881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444881
Optocouplers 2444881
SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

Supplier's Site
Optocouplers - 2444880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444880
Optocouplers 2444880
SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

Supplier's Site
Optocouplers - 2444881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2444881P
Optocouplers 2444881P
SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

SSOP-4 OPTOCPL 50-600% CTR 10mA, e3

Supplier's Site
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3407 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3407
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3407
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1274 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1274
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1274
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay - 58AJ2856 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay
58AJ2856
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay 58AJ2856
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS615AT
Transistor Output Optocouplers VOS615AT
Transistor Output Optocouplers Phototransistor 50-600% CTR 10MA

Transistor Output Optocouplers Phototransistor 50-600% CTR 10MA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOS615ATTR-ND 2444881 63W3407 62W1274 58AJ2856 VOS615AT
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC 50mA
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP SSOP SSOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537303 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers