High-speed optocoupler, logic output
OPTOISOLTR 5KV OPEN DRAIN 8-DIP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 214796 | 751-VOH260A-ND |
| Product Name | Optocouplers | Logic Output Optoisolators |
| Input | DC | Logic |
| Approvals | RoHS Compliant | |
| Mounting Option | DIP-8 | Through Hole |
| Output | Open Drain | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |