Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOD206T

Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOD206TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOD206TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOD206TDKR-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOD206TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOD206TCT-ND
Transistor, Photovoltaic Output Optoisolators VOD206TCT-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOD206TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOD206TTR-ND
Transistor, Photovoltaic Output Optoisolators VOD206TTR-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler Dual Soic-8, 63-125% Ctr; No. Of Channels Vishay - 86R1347 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Dual Soic-8, 63-125% Ctr; No. Of Channels Vishay
86R1347
Optocoupler Dual Soic-8, 63-125% Ctr; No. Of Channels Vishay 86R1347
OPTOCOUPLER DUAL SOIC-8, 63-125% CTR; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER DUAL SOIC-8, 63-125% CTR; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOD206T
Transistor Output Optocouplers VOD206T
Transistor Output Optocouplers Optocoupler SOIC8

Transistor Output Optocouplers Optocoupler SOIC8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOD206TDKR-ND 86R1347 VOD206T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler Dual Soic-8, 63-125% Ctr; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details