OPTOISOLTR 5KV OPEN DRAIN 8-SMD
OPTOISOLTR 5KV OPEN DRAIN 8-SMD
OPTOISOLTR 5KV OPEN DRAIN 8-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 751-VOH260A-X007TCT-ND |
| Product Name | Logic Output Optoisolators |
| Input | Logic |
| Output | Open Drain |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Forward Current | 20 milliamps |