Vishay Precision Group Logic Output Optoisolators VOW2611-X001

Description
OPTOISOLTR 5.3KV OPEN COLL 8-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV OPEN COLL 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 751-VOW2611-X001TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-VOW2611-X001TR-ND
Logic Output Optoisolators 751-VOW2611-X001TR-ND
OPTOISOLTR 5.3KV OPEN COLL 8-DIP

OPTOISOLTR 5.3KV OPEN COLL 8-DIP

Buy Now Datasheet
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay - 84X1195 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay
84X1195
Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay 84X1195
OPTOCOUPLER, DIGITAL, 5.3KV, WDIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5.3KV, WDIP-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 751-VOW2611-X001TR-ND 84X1195
Product Name Logic Output Optoisolators Optocoupler, Digital, 5.3Kv, Wdip-8; No. Of Channels Vishay
Input DC
Output Open Collector
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details