Vishay Precision Group Logic Output Optoisolators VOW2611-X017T

Description
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 751-VOW2611-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-VOW2611-X017TCT-ND
Logic Output Optoisolators 751-VOW2611-X017TCT-ND
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 751-VOW2611-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
751-VOW2611-X017TTR-ND
Logic Output Optoisolators 751-VOW2611-X017TTR-ND
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD

Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD

Buy Now Datasheet
Optocoupler, Digital, 5.3Kv, Smd-8; No. Of Channels Vishay - 84X1196 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5.3Kv, Smd-8; No. Of Channels Vishay
84X1196
Optocoupler, Digital, 5.3Kv, Smd-8; No. Of Channels Vishay 84X1196
OPTOCOUPLER, DIGITAL, 5.3KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5.3KV, SMD-8; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOW2611-X017T
High Speed Optocouplers VOW2611-X017T
High Speed Optocouplers WSMD-8 10MBd VDE -e3

High Speed Optocouplers WSMD-8 10MBd VDE -e3

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOW2611-X017TCT-ND 84X1196 VOW2611-X017T
Product Name Logic Output Optoisolators Optocoupler, Digital, 5.3Kv, Smd-8; No. Of Channels Vishay High Speed Optocouplers
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR9259XXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details