Optoisolator Triac Output 5300Vrms 1 Channel 4-SMD
Optocoupler Triac AC-OUT 800V 4-Pin DIP SMD T/R Product overview: VOT8024AB from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOT8024AB can be used for catalog matching and distributor lookup.
OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Triac & SCR Output Optocouplers PhotoTRIAC 800V ZC SMD4
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOT8024AB-ND | 2444885 | 904-VOT8024AB | 94AC7920 | VOT8024AB |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | SMD 800V DIP Signal Isolator and Optocoupler | Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | AC | |||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | Surface Mount DIP |