Vishay Precision Group Triac, SCR Output Optoisolators VOT8025AD-V

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8025AD-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8025AD-V-ND
Triac, SCR Output Optoisolators VOT8025AD-V-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay - 84AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
84AC8485
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay 84AC8485
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8025AD-V
Triac & SCR Output Optocouplers VOT8025AD-V
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA DIP6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA DIP6; 5300V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8025AD-V-ND 84AC8485 VOT8025AD-V
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233BB-AMRTR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details