Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VOS627A-3T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOS627A-3TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS627A-3TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS627A-3TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS627A-3TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS627A-3TTR-ND
Transistor, Photovoltaic Output Optoisolators VOS627A-3TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS627A-3TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS627A-3TCT-ND
Transistor, Photovoltaic Output Optoisolators VOS627A-3TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOS627A-3T - 902838-VOS627A-3T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS627A-3T
902838-VOS627A-3T
Optoisolators - Transistor, Photovoltaic Output - VOS627A-3T 902838-VOS627A-3T
Manufacturer: Vishay Win Source Part Number: 902838-VOS627A-3T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS627 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS627A-3TDKR, VOS627A-3TCT, VOS627A-3TTR, VOS627A-3T-ND

Manufacturer: Vishay
Win Source Part Number: 902838-VOS627A-3T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS627
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS627A-3TDKR, VOS627A-3TCT, VOS627A-3TTR, VOS627A-3T-ND

Buy Now Datasheet
Ssop-4 Optocpl 100-200%ctr, +/-5Ma Vishay - 66W5602 - Newark, An Avnet Company
Chicago, IL, United States
Ssop-4 Optocpl 100-200%ctr, +/-5Ma Vishay
66W5602
Ssop-4 Optocpl 100-200%ctr, +/-5Ma Vishay 66W5602
SSOP-4 OPTOCPL 100-200%CTR, +/-5mA

SSOP-4 OPTOCPL 100-200%CTR, +/-5mA

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS627A-3T
Transistor Output Optocouplers VOS627A-3T
Transistor Output Optocouplers AC Input, Phtotrnstr 100-200%CTR, +/-5MA

Transistor Output Optocouplers AC Input, Phtotrnstr 100-200%CTR, +/-5MA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOS627A-3TDKR-ND 902838-VOS627A-3T 66W5602 VOS627A-3T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOS627A-3T Ssop-4 Optocpl 100-200%ctr, +/-5Ma Vishay Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI1050NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details