Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOM452T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1492-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1492-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1492-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1492-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1492-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1492-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1492-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1492-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1492-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM452T - 1117558-VOM452T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM452T
1117558-VOM452T
Optoisolators - Transistor, Photovoltaic Output - VOM452T 1117558-VOM452T
Manufacturer: Vishay Win Source Part Number: 1117558-VOM452T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 5-SOP Minimum DC Current Transfer Ratio: 20% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 500ns Maximum Output Voltage: 25V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing, Industrial

Manufacturer: Vishay
Win Source Part Number: 1117558-VOM452T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 5-SOP
Minimum DC Current Transfer Ratio: 20% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 500ns
Maximum Output Voltage: 25V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOM452T
High Speed Optocouplers VOM452T
High Speed Optocouplers OPTOCPLR SOP-5 1MB

High Speed Optocouplers OPTOCPLR SOP-5 1MB

Buy Now Datasheet
Optocoupler, Sop-5, 1Mb; No. Of Channels Vishay - 41AH9921 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Sop-5, 1Mb; No. Of Channels Vishay
41AH9921
Optocoupler, Sop-5, 1Mb; No. Of Channels Vishay 41AH9921
OPTOCOUPLER, SOP-5, 1MB; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; Product Range:-; SVHC:No RoHS Compliant: Yes

OPTOCOUPLER, SOP-5, 1MB; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, 1Mbd, 3.75Kv, Sop-5, Full Reel; No. Of Channels Vishay - 29X4203 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1Mbd, 3.75Kv, Sop-5, Full Reel; No. Of Channels Vishay
29X4203
Optocoupler, 1Mbd, 3.75Kv, Sop-5, Full Reel; No. Of Channels Vishay 29X4203
OPTOCOUPLER, 1MBD, 3.75KV, SOP-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, 1MBD, 3.75KV, SOP-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1492-1-ND 1117558-VOM452T VOM452T 41AH9921
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOM452T High Speed Optocouplers Optocoupler, Sop-5, 1Mb; No. Of Channels Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount; 5-SOP SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537277 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details