The Vishay VO617C is a low input current optocoupler with a phototransistor output, designed for high reliability applications. It features an isolation voltage of 5300 V_RMS and operates within a temperature range of -55 °C to +110 °C. The device is housed in a DIP-4 package and utilizes a GaAs infrared diode emitter optically coupled to a silicon planar phototransistor detector. Key specifications include a maximum forward current of 60 mA, a collector-emitter voltage rating of 80 V, and a low coupling capacitance, making it suitable for signal transmission between electrically isolated circuits. The optocoupler exhibits fast switching times, with rise and fall times around 3 Oºs under non-saturated conditions. It is certified by multiple agencies, including UL and cUL, ensuring compliance with safety standards. Applications for the VO617C include AC adapters, switch-mode power supplies (SMPS), programmable logic controllers (PLC), factory automation, and solar inverters. The product is RoHS compliant, indicating it meets environmental regulations.
Manufacturer: Vishay
Win Source Part Number: 902782-VO617C-3X016
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: VO617
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers H. Relblty 5300 Vrms 100-200%CTR 5mA VDE
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Input Current:60mA; Output Voltage:80V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902782-VO617C-3X016 | VO617C-3X016-ND | VO617C-3X016 | 62W1333 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO617C-3X016 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay |
| Mounting Option | 4-DIP | Through Hole | DIP | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Input | DC | 60mA | ||
| Output | Phototransistor | |||
| Package Type | "4-DIP (0.400"", 10.16mm)" |