Vishay Precision Group Triac, SCR Output Optoisolators VOT8125AD-V

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Triac, 5kV, DIP-6 (part number 84AC8515) features a phototriac output with non-zero crossing capability, designed for high isolation applications. It offers an isolation voltage of 5000 V_RMS and a peak off-state voltage of 800 V. The device supports a maximum on-state current of 100 mA and a trigger current of 5 mA, making it suitable for controlling resistive, inductive, or capacitive loads. The optocoupler is rated for high static dV/dt of 1000 V/Oºs, ensuring reliable operation in environments with rapid voltage changes. It is compliant with various safety standards, including UL 1577 and cUL, and is categorized for use in industrial control, motor control, and household equipment applications. The operating temperature range is -40 to +110 °C, with a storage temperature range of -55 to +125 °C. This product is RoHS compliant and comes in a DIP-6 package.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Triac, 5kV, DIP-6 (part number 84AC8515) features a phototriac output with non-zero crossing capability, designed for high isolation applications. It offers an isolation voltage of 5000 V_RMS and a peak off-state voltage of 800 V. The device supports a maximum on-state current of 100 mA and a trigger current of 5 mA, making it suitable for controlling resistive, inductive, or capacitive loads. The optocoupler is rated for high static dV/dt of 1000 V/Oºs, ensuring reliable operation in environments with rapid voltage changes. It is compliant with various safety standards, including UL 1577 and cUL, and is categorized for use in industrial control, motor control, and household equipment applications. The operating temperature range is -40 to +110 °C, with a storage temperature range of -55 to +125 °C. This product is RoHS compliant and comes in a DIP-6 package.

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8125AD-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8125AD-V-ND
Triac, SCR Output Optoisolators VOT8125AD-V-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8125AD-V
Triac & SCR Output Optocouplers VOT8125AD-V
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay - 84AC8515 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay
84AC8515
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay 84AC8515
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8125AD-V-ND VOT8125AD-V 84AC8515
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI30R11HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-SI8230BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details