Manufacturer: Vishay
Win Source Part Number: 1117581-VOS618AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 600% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 8μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Transistor Output Optocouplers CTR 50-600% 1mA
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1117581-VOS618AT | VOS618ATDKR-ND | VOS618AT | 62W1285 | 63W3418 | 69AH3760 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS618AT | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay |
| Input | DC; DC | DC | ||||
| Output | Phototransistor; Transistor | Phototransistor | ||||
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount | SSOP | SSOP | ||
| Forward Current | 50 milliamps | 50 milliamps | 50 milliamps | |||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |