DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50
Product Name Notes
"CAN Digital Isolator 1000Vrms 2 Channel 2Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
"CAN Digital Isolator 5000Vrms 2 Channel 2Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO, 5 Lead
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO, 5 Lead
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 2 Channel 20kV/µs CMTI 8-DIP
Logic Output Optoisolator 10MBd Open Collector 5000Vrms 2 Channel 20kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 2 Channel 1kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 200kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Logic Output Optoisolator 1MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SO
Logic Output Optoisolator 20MBd Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SO
Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SO
Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 25kV/µs CMTI 8-SO
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 8-SO
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 40kV/µs CMTI 8-DIP
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 40kV/µs CMTI 8-SMD
OPTOISO 2.5KV PUSH PULL 8-SMD
OPTOISO 3.75KV 1CH DARL 4-SOP
OPTOISO 3.75KV 1CH GT DVR 6SO-5
OPTOISO 3.75KV 1CH TRANS 6-SOP
OPTOISO 3.75KV OPEN DRAIN 6-SO
OPTOISO 3.75KV PUSH PULL 8-SMD
OPTOISO 5.3KV 1CH TRANS W/BASE
OPTOISO 5.3KV 4CH TRANS 16-DIP
OPTOISO 5.3KV 4CH TRANS 16-SMD
OPTOISO 5.3KV DARL W/BASE 6-SMD
OPTOISO 5.3KV TRANS W/BASE 6-DIP
OPTOISO 5KV 2CH OPEN COLL 8-SMD
OPTOISO 5KV 2CH PUSH PULL 8-SO
Optoisolator Darlington Output 3750Vrms 1 Channel 6-SOP
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Output Channel
Optoisolator Photovoltaic Output 2500Vrms 1 Channel 6-MFSOP, 4 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-MFSOP, 4 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO, 5 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 8-SO
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 6-MFSOP, 5 Lead
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator Triac Output 2500Vrms 1 Channel 6-MFSOP, 4 Lead
Optoisolator Triac Output 3750Vrms 1 Channel 6-SOP
OPTOISOLTR 3.75KV 1CH DARL 6-SOP
OPTOISOLTR 3.75KV 1CH TRANS 6-SO
OPTOISOLTR 3.75KV OPEN COLL 6-SO
OPTOISOLTR 3.75KV OPEN COLLECTOR
OPTOISOLTR 3.75KV PUSH PULL 6-SO
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
OPTOISOLTR 5.3KV 1CH DARL 4-DIP
OPTOISOLTR 5.3KV 1CH DARL 4-SMD
OPTOISOLTR 5.3KV 1CH DARL 6-DIP
OPTOISOLTR 5.3KV 1CH DARL 6-SMD
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
OPTOISOLTR 5.3KV 2CH DARL 8-DIP
OPTOISOLTR 5.3KV 2CH DARL 8-SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
OPTOISOLTR 5.3KV 4CH DARL 16-DIP
OPTOISOLTR 5.3KV 4CH DARL 16-SMD

<< Prev Next >>