LSOP-4 CPLR 100-200% CTR IF=1mA -e3
LSOP-4 CPLR 100-200% CTR IF=1mA -e3
LSOP-4 CPLR 100-200% CTR IF=1mA -e3
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
80V 5kV 50mA 250mV@0.5mA,1mA 1 6V 1.16V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out CTR 100-320% IF=1MA
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576966 | VOL618A-3TTR-ND | VOL618A-3T | 69AH3743 | VOL618A-3T |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Approvals | RoHS Compliant | ||||
| Mounting Option | LSOP | Surface Mount | |||
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing |