Vishay Precision Group Optocouplers VOL618A-3X001T

Description
Optocoupler Transistor 100-200% 5kV LSOP
Request a Quote Datasheet
Description
Optocoupler Transistor 100-200% 5kV LSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7733716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733716
Optocouplers 7733716
Optocoupler Transistor 100-200% 5kV LSOP

Optocoupler Transistor 100-200% 5kV LSOP

Supplier's Site
Optocouplers - 7733716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7733716P
Optocouplers 7733716P
Optocoupler Transistor 100-200% 5kV LSOP

Optocoupler Transistor 100-200% 5kV LSOP

Supplier's Site
Optocouplers - 1652776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652776
Optocouplers 1652776
Optocoupler Transistor 100-200% 5kV LSOP

Optocoupler Transistor 100-200% 5kV LSOP

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VOL618A-3X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL618A-3X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOL618A-3X001TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL618A-3X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL618A-3X001TCT-ND
Transistor, Photovoltaic Output Optoisolators VOL618A-3X001TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL618A-3X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL618A-3X001TTR-ND
Transistor, Photovoltaic Output Optoisolators VOL618A-3X001TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Trans., 100-200%, 1Ma; No. Of Channels Vishay - 48W7152 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Trans., 100-200%, 1Ma; No. Of Channels Vishay
48W7152
Optocoupler, Trans., 100-200%, 1Ma; No. Of Channels Vishay 48W7152
OPTOCOUPLER, TRANS., 100-200%, 1MA; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANS., 100-200%, 1MA; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA - 879-VOL618A-3X001T - Utmel Electronic Limited
Hong Kong, China
VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA
879-VOL618A-3X001T
VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA 879-VOL618A-3X001T
VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA

VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOL618A-3X001T
Transistor Output Optocouplers VOL618A-3X001T
Transistor Output Optocouplers Optocoupler LSOP4

Transistor Output Optocouplers Optocoupler LSOP4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7733716 7733716P VOL618A-3X001TDKR-ND 48W7152 879-VOL618A-3X001T VOL618A-3X001T
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Trans., 100-200%, 1Ma; No. Of Channels Vishay VISHAY - VOL618A-3X001T - OPTOCOUPLER, TRANS., 100-200%, 1MA Transistor Output Optocouplers
Input DC DC DC DC; DC
Output Phototransistor; Phototransistor Phototransistor Phototransistor; Transistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount LSOP Surface Mount LSOP Surface Mount; 4-SMD, Gull Wing
Rise Time 3.5 µs 3.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2846556 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Hermetic Surface Mount High-speed Optocoupler - OLS300 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details