OPTOISO 5.3KV 1CH PHVOLT 8-SMD
OPTOISO 5.3KV 1CH PHVOLT 8-SMD
OPTOISO 5.3KV 1CH PHVOLT 8-SMD
Fast Response Linear Optocoupler
Fast Response Linear Optocoupler
Fast Response Linear Optocoupler
OPTOCOUPLER, LINEAR, 5.3KV, SMDIP-8 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOA300-FG-X017TCT-ND | 2601638P | 58AK1404 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Linear, 5.3Kv, Smdip-8 Rohs Compliant Vishay |
| Input | DC | ||
| Output | Photocell | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 5300 volts |