Vishay Precision Group Triac, SCR Output Optoisolators VOT8025AB-V

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8025AB-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8025AB-V-ND
Triac, SCR Output Optoisolators VOT8025AB-V-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8480
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8480
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8025AB-V
Triac & SCR Output Optocouplers VOT8025AB-V
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8025AB-V-ND 84AC8480 VOT8025AB-V
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2766025 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - 448-1EDI2002ASXUMA2CT-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Hermetic Surface Mount Low Input Current Optocoupler - OLS400 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers