Vishay Precision Group Triac, SCR Output Optoisolators VOT8123AD

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8123AD-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8123AD-ND
Triac, SCR Output Optoisolators 751-VOT8123AD-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8123AD
Triac & SCR Output Optocouplers VOT8123AD
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Buy Now Datasheet
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay - 84AC8504 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay
84AC8504
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay 84AC8504
OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8123AD-ND VOT8123AD 84AC8504
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1905-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537316 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details