Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VOS618A-7T VOS618A-7T

Description
Manufacturer: Vishay Win Source Part Number: 1117579-VOS618A-7T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 80% @ 1mA Maximum DC Current Transfer Ratio: 160% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 8μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117579-VOS618A-7T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 80% @ 1mA Maximum DC Current Transfer Ratio: 160% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 8μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS618A-7T - 1117579-VOS618A-7T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS618A-7T
1117579-VOS618A-7T
Optoisolators - Transistor, Photovoltaic Output - VOS618A-7T 1117579-VOS618A-7T
Manufacturer: Vishay Win Source Part Number: 1117579-VOS618A-7T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 80% @ 1mA Maximum DC Current Transfer Ratio: 160% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 8μs Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1117579-VOS618A-7T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 80% @ 1mA
Maximum DC Current Transfer Ratio: 160% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 8μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-7TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-7TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-7TDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-7TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-7TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-7TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS618A-7TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS618A-7TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS618A-7TCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS618A-7T
Transistor Output Optocouplers VOS618A-7T
Transistor Output Optocouplers CTR 80-160% 1mA

Transistor Output Optocouplers CTR 80-160% 1mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1284 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1284
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1284
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3417 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3417
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3417
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1117579-VOS618A-7T 751-VOS618A-7TDKR-ND VOS618A-7T 62W1284
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS618A-7T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
Input DC; DC DC 50mA
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SSOP Surface Mount SSOP
Forward Current 50 milliamps 50 milliamps
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details