Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VO618A-3X017T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO618A is a transistor output optocoupler designed for low input current applications, featuring a high isolation voltage of 5300 V_RMS. It operates effectively within a temperature range of -55 °C to +110 °C and has a high collector-emitter voltage rating of 80 V. The device is housed in a DIP-4 package and is compliant with RoHS standards. This optocoupler exhibits a current transfer ratio (CTR) ranging from 50% to 600%, depending on the specific variant, and supports fast switching times with rise and fall times around 2 Oºs. It is suitable for various applications, including AC adapters, switch-mode power supplies (SMPS), programmable logic controllers (PLC), and factory automation systems. The VO618A is also agency approved by UL, cUL, and BSI, ensuring its reliability in critical applications. Engineers considering this component will benefit from its low coupling capacitance and high common mode interference immunity, making it a robust choice for signal transmission between electrically isolated circuits.

Datasheet Summary
Powered by GS/AI

The VO618A is a transistor output optocoupler designed for low input current applications, featuring a high isolation voltage of 5300 V_RMS. It operates effectively within a temperature range of -55 °C to +110 °C and has a high collector-emitter voltage rating of 80 V. The device is housed in a DIP-4 package and is compliant with RoHS standards. This optocoupler exhibits a current transfer ratio (CTR) ranging from 50% to 600%, depending on the specific variant, and supports fast switching times with rise and fall times around 2 Oºs. It is suitable for various applications, including AC adapters, switch-mode power supplies (SMPS), programmable logic controllers (PLC), and factory automation systems. The VO618A is also agency approved by UL, cUL, and BSI, ensuring its reliability in critical applications. Engineers considering this component will benefit from its low coupling capacitance and high common mode interference immunity, making it a robust choice for signal transmission between electrically isolated circuits.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VO618A-3X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-3X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VO618A-3X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO618A-3X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-3X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators VO618A-3X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VO618A-3X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VO618A-3X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VO618A-3X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay - 48W3695 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay
48W3695
Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay 48W3695
Transistor Output Optocoupler, Low Input Current, 1, 5.3 kV, 100 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 5.3 kV, 100 %, 60 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number VO618A-3X017TCT-ND 48W3695
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 100 %, 60 Ma, Surface Mount Dip, 4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 7026810 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details