Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902815-VOM618A-3T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM618A-3T-ND, VOM618A-3TR, VOM618A-3CT, VOM618A3T, VOM618A-3DKR
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:-; Input Current:60mARoHS Compliant: Yes
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out CTR 100-200% 1mA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM618A-3CT-ND | 902815-VOM618A-3T | 45W6945 | 45W6946 | 58AJ2852 | VOM618A-3T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM618A-3T | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay | Optocplr, Transistor, 3.75Kv, Mini-Flat4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | 60mA | ||||
| Output | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | SOP | Mini-Flat | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |