Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators VOS627AT

Description
OPTOISO 3.75KV 1CH TRANS 4-SSOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-VOS627ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627ATDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627ATDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS627ATTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627ATTR-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627ATTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-VOS627ATCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-VOS627ATCT-ND
Transistor, Photovoltaic Output Optoisolators 751-VOS627ATCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SSOP

OPTOISO 3.75KV 1CH TRANS 4-SSOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOS627AT - 902840-VOS627AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS627AT
902840-VOS627AT
Optoisolators - Transistor, Photovoltaic Output - VOS627AT 902840-VOS627AT
Manufacturer: Vishay Win Source Part Number: 902840-VOS627AT Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS627 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902840-VOS627AT
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS627
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS627AT
Transistor Output Optocouplers VOS627AT
Transistor Output Optocouplers AC Input, Phtotrnstr 50-600%CTR, +/-5MA

Transistor Output Optocouplers AC Input, Phtotrnstr 50-600%CTR, +/-5MA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOS627ATDKR-ND 902840-VOS627AT VOS627AT
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOS627AT Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2846556 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details