Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VOM617A-X001T VOM617A-X001T

Description
Manufacturer: Vishay Win Source Part Number: 902811-VOM617A-X001T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM617 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM617A-X001TDKR, VOM617A-X001TTR, VOM617A-X001T-ND, VOM617A-X001TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902811-VOM617A-X001T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM617 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM617A-X001TDKR, VOM617A-X001TTR, VOM617A-X001T-ND, VOM617A-X001TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOM617A-X001T - 902811-VOM617A-X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM617A-X001T
902811-VOM617A-X001T
Optoisolators - Transistor, Photovoltaic Output - VOM617A-X001T 902811-VOM617A-X001T
Manufacturer: Vishay Win Source Part Number: 902811-VOM617A-X001T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM617 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM617A-X001TDKR, VOM617A-X001TTR, VOM617A-X001T-ND, VOM617A-X001TCT

Manufacturer: Vishay
Win Source Part Number: 902811-VOM617A-X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM617A-X001TDKR, VOM617A-X001TTR, VOM617A-X001T-ND, VOM617A-X001TCT

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-X001TCT-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-X001TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-X001TTR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-X001TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-X001TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM617A-X001T
Transistor Output Optocouplers VOM617A-X001T
Transistor Output Optocouplers Phototransistor Out CTR 50-600% 5mA VDE

Transistor Output Optocouplers Phototransistor Out CTR 50-600% 5mA VDE

Buy Now Datasheet
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 50 %, 60 Ma, Sop, 4 Rohs Compliant Vishay - 48W7157 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 50 %, 60 Ma, Sop, 4 Rohs Compliant Vishay
48W7157
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 50 %, 60 Ma, Sop, 4 Rohs Compliant Vishay 48W7157
Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 50 %, 60 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Input Current, 1, 3.75 kV, 50 %, 60 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6902 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6902
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6902
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902811-VOM617A-X001T VOM617A-X001TCT-ND VOM617A-X001T 48W7157 45W6902
Product Name Optoisolators - Transistor, Photovoltaic Output - VOM617A-X001T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 50 %, 60 Ma, Sop, 4 Rohs Compliant Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
Mounting Option Surface Mount; 4-SOP Surface Mount Mini-Flat
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4268-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details