Vishay Precision Group Triac, SCR Output Optoisolators VOT8121AG

Description
Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8121AG-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8121AG-ND
Triac, SCR Output Optoisolators VOT8121AG-ND
Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8121AG
Triac & SCR Output Optocouplers VOT8121AG
Triac & SCR Output Optocouplers Optocplr, Phototriac uL, cUL, CQC DIP-4

Triac & SCR Output Optocouplers Optocplr, Phototriac uL, cUL, CQC DIP-4

Buy Now Datasheet
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay - 94AC7931 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
94AC7931
Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay 94AC7931
OPTOCPLR, TRIAC, NON ZERO CROSS, 5.3KV; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

OPTOCPLR, TRIAC, NON ZERO CROSS, 5.3KV; Optocoupler Case Style:DIP; No. of Pins:4Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8121AG-ND VOT8121AG 94AC7931
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocplr, Triac, Non Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details