Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOS615A-4X001T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOS615A-4X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4X001TTR-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4X001TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615A-4X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4X001TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS615A-4X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS615A-4X001TCT-ND
Transistor, Photovoltaic Output Optoisolators VOS615A-4X001TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1273 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1273
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1273
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3406 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3406
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3406
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:160%; Input Current:50mA; Output Voltage:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS615A-4X001T
Transistor Output Optocouplers VOS615A-4X001T
Transistor Output Optocouplers Phototransistor 160-320% CTR 10MAVDE

Transistor Output Optocouplers Phototransistor 160-320% CTR 10MAVDE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOS615A-4X001TTR-ND 62W1273 VOS615A-4X001T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input DC 50mA
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details