Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Manufacturer: Vishay
Win Source Part Number: 902824-VOS615A-3X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS615
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS615A-3X001TCT, VOS615A-3X001TDKR, VOS615A-3X001TTR
Transistor Output Optocouplers CTR 100-200% 10MA
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOS615A-3X001TTR-ND | 902824-VOS615A-3X001T | VOS615A-3X001T | 62W1271 | 63W3404 | 58AJ2855 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOS615A-3X001T | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay |
| Input | DC | |||||
| Output | Phototransistor | |||||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SSOP | SSOP | SSOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |