Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOW135-X017T

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOW135-X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOW135-X017TTR-ND
Transistor, Photovoltaic Output Optoisolators VOW135-X017TTR-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOW135-X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOW135-X017TCT-ND
Transistor, Photovoltaic Output Optoisolators VOW135-X017TCT-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay - 84X1190 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay
84X1190
Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay 84X1190
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
VOW135-X017T
High Speed Optocouplers VOW135-X017T
High Speed Optocouplers WSMD-8 1MBd VDE -e3

High Speed Optocouplers WSMD-8 1MBd VDE -e3

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOW135-X017TTR-ND 84X1190 VOW135-X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Smd-8; No. Of Channels Vishay High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocouplers - 3956344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Through hole
View Details
Phototransistor Hermetic Surface Mount Optocoupler - OLS010 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Hermetic Ceramic LCC
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details