SMD-6 IGBT MOSFET DRIVER 3A
SMD-6 IGBT MOSFET DRIVER 3A
SMD-6 IGBT MOSFET DRIVER 3A
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 751-VOFD341A-X009TTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |