Vishay Precision Group Triac, SCR Output Optoisolators VOT8125AG-V

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8125AG-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8125AG-V-ND
Triac, SCR Output Optoisolators VOT8125AG-V-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay - 84AC8517 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay
84AC8517
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay 84AC8517
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8125AG-V
Triac & SCR Output Optocouplers VOT8125AG-V
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8125AG-V-ND 84AC8517 VOT8125AG-V
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700053 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details