Manufacturer: Vishay
Win Source Part Number: 1117580-VOS618A-8T
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Minimum DC Current Transfer Ratio: 130% @ 1mA
Maximum DC Current Transfer Ratio: 260% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 8μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers CTR 130-260% 1mA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1117580-VOS618A-8T | VOS618A-8TDKR-ND | 69AH3759 | VOS618A-8T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS618A-8T | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Forward Current | 50 milliamps | |||
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Rise Time | 5 µs | 5 µs |