Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Manufacturer: Vishay
Win Source Part Number: 1117577-VOS618A-2T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 63% @ 1mA
Maximum DC Current Transfer Ratio: 125% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 8μs
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out CTR 63-125% IF=1MA
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOS618A-2TDKR-ND | 1117577-VOS618A-2T | 8184544 | 8184544P | 69AH3757 | VOS618A-2T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOS618A-2T | Optocouplers | Optocouplers | Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SSOP | Surface mount | SSOP | ||
| Isolation Voltage | 3750 volts | 3750 volts |