Manufacturer: Vishay
Win Source Part Number: 902783-VO618A-2
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: VO618
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers H. Relblty 5300 Vrms 63-125% CTR
Transistor Output Optocoupler, Low Input Current, 1, 5.3 kV, 63 %, 60 mA, DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902783-VO618A-2 | VO618A-2-ND | VO618A-2 | 48W7185 | 62W1335 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO618A-2 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocoupler, Low Input Current, 1, 5.3 Kv, 63 %, 60 Ma, Dip, 4 Rohs Compliant Vishay | Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay |
| Mounting Option | 4-DIP | Through Hole | DIP | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Input | DC | ||||
| Output | Phototransistor | ||||
| Package Type | "4-DIP (0.300"", 7.62mm)" |