Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
1-CH Optocoupler, Triac Output, 600V, SOP, 70mA Product overview: VOM160NT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160NT can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 600V 5mA 0.5K DV/DT Non-Zero Crossing
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 kV, 600 V, SOP, 4 RoHS Compliant: Yes
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Input Current:10mA RoHS Compliant: Yes
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Input Current:10mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM160NTCT-ND | 904-VOM160NT | 7730212 | 7730212P | VOM160NT | 48W3671 | 94T2315 |
| Product Name | Triac, SCR Output Optoisolators | 600V 70mA Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Vishay | Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay |
| Output | Triac | Phototriac | |||||
| Package Type | 4-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Tape and Reel | Surface mount | SOP | SOIC | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |