Vishay Precision Group Triac, SCR Output Optoisolators VOT8123AD-V

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - VOT8123AD-V-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOT8123AD-V-ND
Triac, SCR Output Optoisolators VOT8123AD-V-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8123AD-V
Triac & SCR Output Optocouplers VOT8123AD-V
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms

Buy Now Datasheet
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay - 84AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay
84AC8505
Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay 84AC8505
OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOT8123AD-V-ND VOT8123AD-V 84AC8505
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 5Kv, Dip-6; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocouplers - 3956344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Through hole
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-1899-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details