LSOP-4 CPLR 40-80% CTR IF=5mA -e3
LSOP-4 CPLR 40-80% CTR IF=5mA -e3
LSOP-4 CPLR 40-80% CTR IF=5mA -e3
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES
Transistor Output Optocouplers Optocoupler LSOP4
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2576957 | VOL617A-1TTR-ND | 69AH3739 | VOL617A-1T |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Approvals | RoHS Compliant | |||
| Mounting Option | LSOP | Surface Mount | ||
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing |