Vishay Precision Group Triac, SCR Output Optoisolators VOT8025AB

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8025AB-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8025AB-ND
Triac, SCR Output Optoisolators 751-VOT8025AB-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay - 84AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
84AC8476
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay 84AC8476
OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay - 94AC7923 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay
94AC7923
Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay 94AC7923
OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8025AB
Triac & SCR Output Optocouplers VOT8025AB
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8025AB-ND 84AC8476 VOT8025AB
Product Name Triac, SCR Output Optoisolators Optocplr, Triac, Zero Cross, 5.3Kv; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details