Vishay Precision Group Triac, SCR Output Optoisolators VOT8025AB-VT2

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8025AB-VT2TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8025AB-VT2TR-ND
Triac, SCR Output Optoisolators 751-VOT8025AB-VT2TR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay - 84AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
84AC8483
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay 84AC8483
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8025AB-VT2
Triac & SCR Output Optocouplers VOT8025AB-VT2
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8025AB-VT2TR-ND 84AC8483 VOT8025AB-VT2
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1720496 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8221DC-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3123MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details