DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 4000Vpk 2 Channel 100Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vpk 2 Channel 100Mbps 50kV/µs CMTI 8-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 24-SOIC (0.295"", 7.50mm Width)" | |
| 1A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B | |
| 2.5A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B | |
| 4A Gate Driver Capacitive Coupling 4000Vrms 1 Channel 8-SO | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SO | |
| 4A Gate Driver Capacitive Coupling 6000Vrms 2 Channel 36-SO | |
| 5A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B | |
| 8A Gate Driver Capacitive Coupling 5000Vrms 1 Channel eSOP-R16B | |
| 8A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B | |
| DGTL ISO 1.7KV 1CH GATE DVR 8SO | |
| DGTL ISO 2.83KV 1CH GATE DVR 8SO | |
| DGTL ISO 3.53KV 1CH GATE DVR 8SO | |
| DGTL ISO 4.8KV 1CH GATE DVR 8SO | |
| DGTL ISOLTR 3.75KV 4CH GP 20SOIC | |
| DGTL ISOLTR 3.75KV 4CH GP 24SOIC | |
| DGTL ISOLTR 4KV 2CH 8-SOIC | |
| DGTL ISOLTR 4KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 20-SOIC | |
| DGTL ISOLTR 5KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 5KV 4CH GP 20-SOIC | |
| DGTL ISOLTR 5KV 4CH GP 24-SOIC | |
| DGTL ISOLTR 5KV 4CH SPI 16-BDFN | |
| DIGITAL ISO 3.5KV GATE DVR 8SO | |
| DIGITAL ISO 4KV 1CH GATE DVR 8SO | |
| DIGITAL ISO 5KV 1CH GATE DVR 8SO | |
| DISCRETE | |
| GALVANICALLY ISOLATED 6/10 A SIN | |
| GALVANICALLY ISOLATED GATE DRIVE | |
| Gate Driver Channel 24-SO | |
| Gate Driver Channel | |
| Gate Driver Magnetic Coupling 1700VDC 1 Channel 8-SO | |
| Gate Driver Magnetic Coupling 1700VDC 2 Channel 16-SO | |
| Gate Driver Magnetic Coupling 2500Vrms 1 Channel 24-SO | |
| GATE DRIVERS | |
| MOTION CONTROL & AUTOMATION | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| OPTOISO 3.75KV 4CH DARL 16-SOP | |
| OPTOISO 3.75KV OPEN COLL 5-SOP | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6-DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV TRANS W/BASE 6-SOP | |
| OPTOISOLATOR 5KV 1CH DARL 4-SOP | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Darlington Output 3750Vrms 4 Channel 16-SOP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-SOP | |
| Optoisolator Darlington Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Output Channel | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 3750Vrms 4 Channel 16-SOP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP (2.54mm) | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP | |
| Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SOP, 5 Pin | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD | |
| SNGL ISOLATED GATE DRIVER 24SO | |
| SURFACE MOUNT ISOLATED THYRISTOR |
| << Prev | Next >> |