Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm DIP6; 5000V Vrms
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOT8125AG-ND | 84AC8516 | VOT8125AG |
| Product Name | Triac, SCR Output Optoisolators | Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |